The TPS2836 is a non-inverting fast synchronous buck MOSFET driver designed for high-performance power supply applications. It features TTL-compatible inputs and operates over a supply voltage range of 4.5 V to 15 V. The driver can deliver a typical output current of 2.4 A and is capable of driving large capacitive loads with a maximum rise/fall time of 50 ns when tested with a 3.3 nF load. This device includes an internal Schottky bootstrap diode for improved efficiency and supports both ground-reference and floating-bootstrap configurations for the high-side driver. The adaptive dead-time control circuit effectively prevents shoot-through currents during switching transitions, enhancing the overall efficiency of the buck regulator. The TPS2836 operates within a temperature range of -40°C to 125°C, making it suitable for a variety of applications. It is packaged in an 8-terminal SOIC format, which is available taped and reeled for ease of handling in production environments.
Non-inverting Fast Synchronous Buck MOSFETs Driver with TTL Inputs 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2836DRG4 |
| Product Name | TPS2836 Non-inverting Fast Synchronous Buck MOSFETs Driver with TTL Inputs |
| Output Configuration | Noninverting |
| Input Threshold | TTL |
| Output Current | 2.4 amps |
| Supply Voltage | 4.5 to 15 volts |
| Rise Time | 50 ns |