The TPS2836DR is a noninverting MOSFET driver for synchronous-buck power stages, available in an 8-pin SOIC package. It operates over a junction temperature range of −40°C to 125°C, with a 4.5-V to 15-V supply voltage range. The device delivers 2.4-A typical output current, features TTL-compatible inputs, an internal Schottky bootstrap diode, and adaptive dead-time control to prevent shoot-through currents. The package measures 12.4 mm in width, with a tape-and-reel configuration of 2500 units per reel.
Non-inverting Fast Synchronous Buck MOSFETs Driver with TTL Inputs 8-SOIC -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
2.4A Half Bridge Gate Driver, 28V, TTL, 8-SOIC, 2-Ch Product overview: TPS2836DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2836DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 728009-TPS2836DR
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 15V
Rise / Fall Time: 50ns, 40ns
Gate Drivers Non-inv Fast Sync Buck MOSFET Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2836DR | 296-44707-2-ND | 730-TPS2836DR | 728009-TPS2836DR | TPS2836DR | TPS2836DR | TPS2836DR |
| Product Name | TPS2836 Non-inverting Fast Synchronous Buck MOSFETs Driver with TTL Inputs | Gate Drivers | 2.4A 28V SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2836DR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |