Texas Instruments High-Performance Analog Buck HTSSOP Gate Driver IC TPS2835PWPRG4

Description
Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125 Product overview: TPS2835PWPRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2835PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125 Product overview: TPS2835PWPRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2835PWPRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck HTSSOP Gate Driver IC - 730-TPS2835PWPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck HTSSOP Gate Driver IC
730-TPS2835PWPRG4
Buck HTSSOP Gate Driver IC 730-TPS2835PWPRG4
Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125 Product overview: TPS2835PWPRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2835PWPRG4 can be used for catalog matching and distributor lookup.

Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125 Product overview: TPS2835PWPRG4 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2835PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - TPS2835PWPRG4 - 055526-TPS2835PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2835PWPRG4
055526-TPS2835PWPRG4
PMIC - PMIC - Gate Drivers - TPS2835PWPRG4 055526-TPS2835PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 055526-TPS2835PWPRG4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Current - Peak Output (Source, Sink): 2.7A, 2.4A High Side Voltage - Max (Bootstrap): 28V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 40ns Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055526-TPS2835PWPRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - TPS2835PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
TPS2835PWPRG4
Gate Drivers TPS2835PWPRG4
Half-Bridge Gate Driver IC Inverting 14-HTSSOP

Half-Bridge Gate Driver IC Inverting 14-HTSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-TPS2835PWPRG4 055526-TPS2835PWPRG4 TPS2835PWPRG4
Product Name Buck HTSSOP Gate Driver IC PMIC - PMIC - Gate Drivers - TPS2835PWPRG4 Gate Drivers
Number of Outputs 2; 2
Supply Voltage 4.5 to 15 volts 4.5 to 15 volts 4.5 to 15 volts
Fall Time 50 ns 40 ns 40 ns
Package Type HTSSOP SOP; SSOP; TSSOP; 14-HTSSOP SOP; SSOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width)
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - DS1488MX - Rochester Electronics
Texas Instruments
Specs
Package Type SOP; SOP14
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HCT126D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO14
Packing Method Tube; Tube; Other
View Details