The TPS2835PWP is an inverting MOSFET driver for synchronous-buck power stages, available in a 14-pin HTSSOP PowerPAD package with a thermal pad. It operates over a junction temperature range of -40°C to 125°C and supports a 4.5-V to 15-V supply voltage. The device delivers 2-A peak source and sink current to both high-side and low-side MOSFETs, features adaptive dead-time control, TTL-compatible inputs, an ENABLE pin, and a CROWBAR function for overvoltage protection. An internal Schottky bootstrap diode supports floating bootstrap operation. The low-side driver is disabled when the SYNC pin is low, enabling synchronous or nonsynchronous buck configurations.
Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125
Half-Bridge Gate Driver IC Inverting 14-HTSSOP
IC GATE DRVR HALF-BRIDG 14HTSSOP
Gate Drivers Inv Fast Sync Buck MOSFET Driver
Half-Bridge Gate Driver IC Inverting 14-HTSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2835PWP | 296-10885-5-ND | TPS2835PWP | TPS2835PWP | TPS2835PWP |
| Product Name | TPS2835 Inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | ||
| Input Threshold | TTL | ||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | ||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns |