Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable 14-HTSSOP -40 to 125
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
2.4A 28V Half Bridge Gate Driver IC, 2-Ch, HTSSOP, -40 to 125C Product overview: TPS2834PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4A, 28V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.4A, 28V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2834PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055525-TPS2834PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDG 14HTSSOP
Half-Bridge Gate Driver IC Non-Inverting 14-HTSSOP
Gate Drivers Non-inv Fast Sync Buck MOSFET Driver
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2834PWPR | TPS2834PWPR-ND | 730-TPS2834PWPR | 055525-TPS2834PWPR | TPS2834PWPR | TPS2834PWPR | TPS2834PWPR |
| Product Name | TPS2834 Non-inverting Fast Synchronous Buck MOSFET Drivers with TTL Inputs and Enable | Gate Drivers | 2.4A 28V HTSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2834PWPR | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | TTL | ||||||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | 2.4 amps | |||
| Supply Voltage | 4.5 to 15 volts | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts | |
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns |