Manufacturer: Texas Instruments
Win Source Part Number: 055522-TPS2831DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2.7A, 2.4A
High Side Voltage - Max (Bootstrap): 28V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
3.5A HALF BRDG BASED MOSFET DRIVER, PDSO14, GREEN, PLASTIC, MS-012AB, SOIC-14 Product overview: TPS2831DR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2831DR can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 14-SOIC
IC GATE DRVR HIGH-SIDE 14SOIC
High-Side Gate Driver IC Inverting 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 055522-TPS2831DR | 730-TPS2831DR | TPS2831DR-ND | TPS2831DR | TPS2831DR |
| Product Name | PMIC - PMIC - Gate Drivers - TPS2831DR | 3.5A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side | Dual Gate Driver | High-side | ||
| Output Current | 2.4 amps | 2.7 amps | 2.4 amps | ||
| Supply Voltage | 4.5 to 15 volts | 6.5 volts | 4.5 to 15 volts | 15 to 4.5 volts | 4.5 to 15 volts |
| Rise Time | 50 ns | 50 ns | 50 ns | ||
| Fall Time | 50 ns | 60 ns | 50 ns | 50 ns |