The TPS28226 is a high-speed synchronous MOSFET driver designed for multi-phase DC-to-DC converters, featuring a 4-A sink and 2-A source drive capability with 14-ns adaptive dead-time control. It operates with a gate drive voltage from 4.5 V to 8.8 V and supports input PWM signals up to 13.2 V. The device is packaged in an SOIC-8 body measuring 4.90 mm × 3.91 mm and includes an internal bootstrap diode, thermal shutdown, and undervoltage lockout. It is rated for operation from -40°C to 125°C.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SOIC -40 to 125
4A, 27V Half Bridge Gate Driver, 8V UVLO, 2MHz, SOIC Product overview: TPS28226D from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 27V, 8V, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 27V, 8V, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS28226D can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers Hi Fre 4A Sink Synch MOSFET Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS28226D | 730-TPS28226D | TPS28226D-ND | TPS28226D | TPS28226D | TPS28226D |
| Product Name | TPS28226 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver | 4A 27V 8V SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Output Configuration | Single | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | |||||
| Supply Voltage | 4 to 8.8 volts | 7.2 volts | 6.8 to 8.8 volts | 8.8 to 6.8 volts | 6.8 to 8.8 volts | |
| Rise Time | 10 ns | 10 ns | 10 ns | |||
| Fall Time | 5 ns | 10 ns | 10 ns | 10 ns |