Texas Instruments PMIC - PMIC - Gate Drivers - TPS28225TDRQ1 TPS28225TDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 807528-TPS28225TDRQ1 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Rise / Fall Time (Typ): 10ns, 10ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 8.8V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807528-TPS28225TDRQ1 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Rise / Fall Time (Typ): 10ns, 10ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 8.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS28225TDRQ1 - 807528-TPS28225TDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS28225TDRQ1
807528-TPS28225TDRQ1
PMIC - PMIC - Gate Drivers - TPS28225TDRQ1 807528-TPS28225TDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 807528-TPS28225TDRQ1 Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.1V Current - Peak Output (Source, Sink): 2A, 2A High Side Voltage - Max (Bootstrap): 33V Rise / Fall Time (Typ): 10ns, 10ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 8.8V

Manufacturer: Texas Instruments
Win Source Part Number: 807528-TPS28225TDRQ1
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.1V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 33V
Rise / Fall Time (Typ): 10ns, 10ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 8.8V

Buy Now
PMIC - Gate Drivers - TPS28225TDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TPS28225TDRQ1
PMIC - Gate Drivers TPS28225TDRQ1
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 807528-TPS28225TDRQ1 TPS28225TDRQ1
Product Name PMIC - PMIC - Gate Drivers - TPS28225TDRQ1 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G32GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details