The TPS28225 is a high-speed synchronous MOSFET driver designed for multi-phase DC-to-DC converters, providing 4A sink and 2A source drive capability with adaptive dead-time control. It is available in a thermally enhanced 3mm × 3mm VSON-8 package with an exposed thermal pad for improved heat dissipation, and operates over a junction temperature range of -40°C to 125°C. The device supports a 4.5V to 8.8V gate drive voltage, a 3V to 27V input rail, and accommodates PWM signals up to 13.2V, enabling operation up to 2MHz. It includes an internal bootstrap diode, undervoltage lockout, thermal shutdown, and a 3-state PWM input for system shutdown. The pinout and functional features are consistent across the VSON-8 variants of the series.
8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver 8-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS28225DRBTG4 |
| Product Name | TPS28225 8-Pin High Frequency 4-Amp Sink Synchronous MOSFET Driver |
| Output Configuration | Single |
| Output Current | 6 amps |
| Supply Voltage | 4 to 8.8 volts |
| Rise Time | 10 ns |
| Fall Time | 5 ns |