The TPS2819-Q1 is an automotive-grade, non-inverting, single-channel high-speed MOSFET driver with an internal voltage regulator, designed for applications requiring peak output currents up to 2 A and operation from 4 V to 14 V supply voltage. It features a 5-pin SOT-23 (DBV) package and operates over an ambient temperature range of -40°C to 125°C. The device includes no active pullup on the input, distinguishing it from the TPS2817-Q1. Rise and fall times are 25 ns maximum with a 1-nF load, and propagation delay is 40 ns maximum. It supports supply voltages up to 40 V through the internal regulator, which is active in this variant. ESD ratings include 2000 V Human Body Model and 200 V Machine Model. The part is marked 'PAYI' on the package and is qualified for automotive applications.
Automotive Catalog Non-inverting High-Speed MOSFET Driver with Internal Regulator 5-SOT-23 -40 to 125
Automotive 2-A/2-A single-channel gate driver wih 40-V VDD and regulated output 5-SOT-23 -40 to 125 Product overview: TPS2819QDBVRQ1 from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2819QDBVRQ1 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
Gate Drivers AC Non-inverting Hi Speed MOSFET Driver
Low-Side Gate Driver IC Non-Inverting SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2819QDBVRQ1 | 730-TPS2819QDBVRQ1 | 296-43757-2-ND | TPS2819QDBVRQ1 | TPS2819QDBVRQ1 | TPS2819QDBVRQ1 |
| Product Name | TPS2819-Q1 Automotive Catalog Non-inverting High-Speed MOSFET Driver with Internal Regulator | Automotive SOT-23 Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | ||
| Fall Time | 35 ns | 14 ns | 14 ns | |||
| Package Type | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Driver Type | Low-side | Low-side |