Texas Instruments PMIC - PMIC - Gate Drivers - TPS2818MDBVREP TPS2818MDBVREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 900744-TPS2818MDBVRE P Operating Temperature Range: -55°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2818 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -V62/08601-03XE, -V62/08601-03XE-NDR, 296-23101-1, -296-23101-1-NDR, 296-23101-2, 296-23101-6-NDR, -TPS2818MDBVREPG4, 296-23101-6, 296-23101-2-NDR, -296-23101-1-ND, -TPS2818MDBVREPG4-ND R, -TPS2818MDBVREP-NDR, 296-23101-1-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900744-TPS2818MDBVRE P Operating Temperature Range: -55°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2818 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -V62/08601-03XE, -V62/08601-03XE-NDR, 296-23101-1, -296-23101-1-NDR, 296-23101-2, 296-23101-6-NDR, -TPS2818MDBVREPG4, 296-23101-6, 296-23101-2-NDR, -296-23101-1-ND, -TPS2818MDBVREPG4-ND R, -TPS2818MDBVREP-NDR, 296-23101-1-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - TPS2818MDBVREP - 900744-TPS2818MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - TPS2818MDBVREP
900744-TPS2818MDBVREP
PMIC - PMIC - Gate Drivers - TPS2818MDBVREP 900744-TPS2818MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 900744-TPS2818MDBVRE P Operating Temperature Range: -55°C ~ 125°C (TA) Features: Low-Side Gate Driver IC Inverting SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: TPS2818 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -V62/08601-03XE, -V62/08601-03XE-NDR, 296-23101-1, -296-23101-1-NDR, 296-23101-2, 296-23101-6-NDR, -TPS2818MDBVREPG4, 296-23101-6, 296-23101-2-NDR, -296-23101-1-ND, -TPS2818MDBVREPG4-ND R, -TPS2818MDBVREP-NDR, 296-23101-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 900744-TPS2818MDBVREP
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Low-Side Gate Driver IC Inverting SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS2818
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/08601-03XE, -V62/08601-03XE-NDR, 296-23101-1, -296-23101-1-NDR, 296-23101-2, 296-23101-6-NDR, -TPS2818MDBVREPG4, 296-23101-6, 296-23101-2-NDR, -296-23101-1-ND, -TPS2818MDBVREPG4-NDR, -TPS2818MDBVREP-NDR, 296-23101-1-NDR

Buy Now Datasheet
PMIC - Gate Drivers - TPS2818MDBVREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
TPS2818MDBVREP
PMIC - Gate Drivers TPS2818MDBVREP
IC GATE DRVR LOW-SIDE SOT23-5

IC GATE DRVR LOW-SIDE SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 900744-TPS2818MDBVREP TPS2818MDBVREP
Product Name PMIC - PMIC - Gate Drivers - TPS2818MDBVREP PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic - Logic - Gates and Inverters - 5427DM - 907361-5427DM - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Gates and Inverters - 1727-3988-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers