The TPS2818DBVR is a single-channel, inverting, high-speed MOSFET driver capable of delivering 2 A peak output current with 25 ns maximum rise and fall times and 40 ns maximum propagation delay into a 1-nF load. It operates from a 4-V to 14-V driver supply voltage and is packaged in a 5-pin SOT-23 (DBV) case. The device is designed for ambient operating temperatures from -40°C to 125°C and includes no internal voltage regulator or active pullup input circuit. The pinout and electrical characteristics align with the TPS2818 series, with the DBVR suffix indicating a tape and reel packaging variant.
Buffer/Inverter Based MOSFET Driver, 2A, BICMOS, PDSO5
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2818DBVR |
| Package Type | SOT23; SOT-23-5 |