The TPS2816DBVT is an inverting high-speed MOSFET driver with an active pullup input and internal regulator, designed to deliver up to 2 A peak output current into capacitive loads. It operates from a 4-V to 14-V driver supply voltage, with an internal regulator extending input range to 40 V. The device features 25-ns max rise and fall times and 40-ns max propagation delay under a 1-nF load. It is housed in a 5-pin SOT-23 (DBV) package with dimensions of 3.23 mm length, 3.17 mm width, and 1.37 mm thickness, and operates over an ambient temperature range of -40°C to 125°C. The part is designed for low shoot-through current and is resistant to latch-up.
Inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator 5-SOT-23
1-Ch Gate Driver, 2A, 40V VDD, SOT-23 Product overview: TPS2816DBVT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 40V, SOT-23. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2A, 40V, SOT-23, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2816DBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055514-TPS2816DBVT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Family Name: TPS2816
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 14ns
Alternative Parts (Cross-Reference): TPS2816DBV; TPS2816DBVR;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
Low-Side Gate Driver IC Inverting SOT-23-5
IC GATE DRVR LOW-SIDE SOT23-5
DRIVER, MOSFET, SINGLE, SOT-23-5; Driver Configuration:Invert
Gate Drivers Inv H-S MOSFET Driver
Low-Side Gate Driver IC Inverting SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2816DBVT | 730-TPS2816DBVT | 055514-TPS2816DBVT | 296-32465-1-ND | TPS2816DBVT | 27AJ0424 | TPS2816DBVT | TPS2816DBVT |
| Product Name | TPS2816 Inverting High Speed MOSFET Driver with Active Pullup and Internal Regulator | 2A 40V SOT-23 Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2816DBVT | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, Single, Sot-23-5; Driver Configuration Texas Instruments | Gate Drivers | Gate Drivers |
| Output Configuration | Inverting | Inverting | Inverting | |||||
| Input Threshold | CMOS | |||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 10 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts | 4 to 14 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns |