The TPS2815PWR is a dual 2-input NAND gate MOSFET driver in a 8-pin TSSOP package, capable of delivering 2 A peak output current into capacitive loads. It operates with a supply voltage range of 4 V to 14 V and supports an ambient temperature range of −40°C to 125°C. The device features low supply current of 5 µA when the inputs are high or low, and includes internal protection against shoot-through current. It meets RoHS standards and is compatible with surface-mount assembly.
NAND Gate Based MOSFET Driver, 2A, BIMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TPS2815PWR |
| Package Type | TSSOP8 |