The TPS2813 is a complementary dual high-speed MOSFET driver capable of delivering 2 A peak output current with 25 ns maximum rise and fall times under a 1 nF load at 14 V supply. It includes an internal regulator for operation with input voltages from 4 V to 40 V, and consumes 5 µA supply current regardless of input state. The device operates over an ambient temperature range of −40°C to 125°C and is available in 8-pin PDIP, SOIC, and TSSOP packages. In the SOIC package, the dimensions conform to standard 8-pin configurations.
Complementary Dual High-Speed MOSFET Drivers with Internal Regulator 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TPS2813DG4 |
| Product Name | TPS2813 Complementary Dual High-Speed MOSFET Drivers with Internal Regulator |
| Driver Type | Dual Gate Driver |
| Output Configuration | Complementary |
| Input Threshold | CMOS |
| Output Current | 2 amps |
| Supply Voltage | 4 to 14 volts |