The TPS2812PWR is a dual high-speed MOSFET driver capable of delivering peak output currents of 2 A into capacitive loads. It features a maximum rise and fall time of 25 ns and a maximum propagation delay of 40 ns at a supply voltage of 14 V with a 1-nF load. The device operates within a supply voltage range of 4 V to 14 V, with an internal regulator that extends the range up to 40 V. It has a low supply current of 5 µA when the input is high or low and is designed to function in ambient temperatures from ,àí40°C to 125°C. The TPS2812PWR is available in an 8-pin TSSOP package, making it suitable for applications requiring compact design and efficient power management.
Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator 8-TSSOP
2-A/2-A dual-channel gate driver with internal regulator 8-TSSOP Product overview: TPS2812PWR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, TSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TPS2812PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 055513-TPS2812PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 4V
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4 V to 14 V
Rise and Fall Time: 14ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-TSSOP
Gate Drivers Non-inv Dl H-S MOSFET Driver
IC GATE DRVR LOW-SIDE 8TSSOP
Low-Side Gate Driver IC Non-Inverting 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TPS2812PWR | 730-TPS2812PWR | 055513-TPS2812PWR | 296-15139-2-ND | TPS2812PWR | TPS2812PWR | TPS2812PWR |
| Product Name | TPS2812 Non-inverting Dual High-Speed MOSFET Drivers with Internal Regulator | Dual TSSOP Gate Driver IC | PMIC - PMIC - Gate Drivers - TPS2812PWR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Input Threshold | CMOS | ||||||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |||
| Supply Voltage | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 4 to 14 volts | 14 to 4 volts | 4 to 14 volts |