Win Source Part Number: 1353142-TPS27S100BRR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Features: Shutdown
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x3.5)
Base Product Number: TPS27S100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 13A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Load, Over Temperature, Short Circuit, UVLO
Interface: Logic
Switch Type: Relay, Solenoid Driver
Voltage - Load: 4V ~ 40V
Rds On (Typ): 80mOhm
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1353142-TPS27S100BRRKR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |