Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS26631RGET

Description
Win Source Part Number: 1340239-TPS26631RGET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS26631
Request a Quote Datasheet
Description
Win Source Part Number: 1340239-TPS26631RGET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS26631
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1340239-TPS26631RGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1340239-TPS26631RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1340239-TPS26631RGET
Win Source Part Number: 1340239-TPS26631RGET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Current - Output: 6A Voltage - Input: 4.5V ~ 60V Function: Electronic Fuse Accuracy: ±2% Mounting Type: Surface Mount Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS26631

Win Source Part Number: 1340239-TPS26631RGET
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Current - Output: 6A
Voltage - Input: 4.5V ~ 60V
Function: Electronic Fuse
Accuracy: ±2%
Mounting Type: Surface Mount
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS26631

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - TPS26631RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
TPS26631RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management TPS26631RGET
IC ELECTRONIC FUSE 2% 24VQFN

IC ELECTRONIC FUSE 2% 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1340239-TPS26631RGET TPS26631RGET
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Sensor technology - Current sensors - TLI4971-A120T5-U-E0001 - TLI4971-A120T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details