Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS26622DRCT

Description
Win Source Part Number: 1352591-TPS26622DRCT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Base Product Number: TPS26622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Accuracy: ±5%
Request a Quote Datasheet
Description
Win Source Part Number: 1352591-TPS26622DRCT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Base Product Number: TPS26622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Accuracy: ±5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1352591-TPS26622DRCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1352591-TPS26622DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1352591-TPS26622DRCT
Win Source Part Number: 1352591-TPS26622DRCT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-VSON (3x3) Base Product Number: TPS26622 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 880mA Voltage - Input: 4.5V ~ 57V Accuracy: ±5%

Win Source Part Number: 1352591-TPS26622DRCT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-VSON (3x3)
Base Product Number: TPS26622
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Electronic Fuse
Current - Output: 880mA
Voltage - Input: 4.5V ~ 57V
Accuracy: ±5%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - TPS26622DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
TPS26622DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management TPS26622DRCT
IC ELECTRONIC FUSE 5% 10VSON

IC ELECTRONIC FUSE 5% 10VSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1352591-TPS26622DRCT TPS26622DRCT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS754SCB-150-PSF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details