Texas Instruments Standard Linear and Logic Hot-Swap Controller, 55V, Vqfn-24; Controller Applications Texas Instruments TPS26601RHFT

Description
HOT-SWAP CONTROLLER, 55V, VQFN-24; Controller Applications:Program mable Logic Controller, Industrial Surge Protection; Input Voltage:-; Supply Voltage Min:4.2V; Supply Voltage Max:55V; Controller IC Case Style:VQFN; No. of RoHS Compliant: Yes
Description
HOT-SWAP CONTROLLER, 55V, VQFN-24; Controller Applications:Program mable Logic Controller, Industrial Surge Protection; Input Voltage:-; Supply Voltage Min:4.2V; Supply Voltage Max:55V; Controller IC Case Style:VQFN; No. of RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hot-Swap Controller, 55V, Vqfn-24; Controller Applications Texas Instruments - 28AH5793 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Swap Controller, 55V, Vqfn-24; Controller Applications Texas Instruments
28AH5793
Hot-Swap Controller, 55V, Vqfn-24; Controller Applications Texas Instruments 28AH5793
HOT-SWAP CONTROLLER, 55V, VQFN-24; Controller Applications:Program mable Logic Controller, Industrial Surge Protection; Input Voltage:-; Supply Voltage Min:4.2V; Supply Voltage Max:55V; Controller IC Case Style:VQFN; No. of RoHS Compliant: Yes

HOT-SWAP CONTROLLER, 55V, VQFN-24; Controller Applications:Programmable Logic Controller, Industrial Surge Protection; Input Voltage:-; Supply Voltage Min:4.2V; Supply Voltage Max:55V; Controller IC Case Style:VQFN; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AH5793
Product Name Hot-Swap Controller, 55V, Vqfn-24; Controller Applications Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-172 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details