Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management TPS259823ONRGET

Description
Win Source Part Number: 1355169-TPS259823ONR GET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS259823 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 15A Voltage - Input: 2.7V ~ 24V Accuracy: ±5%
Request a Quote Datasheet
Description
Win Source Part Number: 1355169-TPS259823ONR GET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS259823 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 15A Voltage - Input: 2.7V ~ 24V Accuracy: ±5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1355169-TPS259823ONRGET - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1355169-TPS259823ONRGET
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1355169-TPS259823ONRGET
Win Source Part Number: 1355169-TPS259823ONR GET Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS259823 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 15A Voltage - Input: 2.7V ~ 24V Accuracy: ±5%

Win Source Part Number: 1355169-TPS259823ONRGET
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: TPS259823
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Monitor
Current - Output: 15A
Voltage - Input: 2.7V ~ 24V
Accuracy: ±5%

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - TPS259823ONRGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
TPS259823ONRGET
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management TPS259823ONRGET
IC CURRENT MONITOR 5% 24VQFN

IC CURRENT MONITOR 5% 24VQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1355169-TPS259823ONRGET TPS259823ONRGET
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS750SCA-050 - 198515-ACS750SCA-050 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -4 to 185 F (-20 to 85 C)
Current 50 amps
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details