Texas Instruments Standard Linear and Logic Efuse Protection Switch, 12V, Vson-10; Supply Voltage Min Texas Instruments TPS259261DRCT

Description
EFUSE PROTECTION SWITCH, 12V, VSON-10; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; IC Case / Package:VSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
EFUSE PROTECTION SWITCH, 12V, VSON-10; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; IC Case / Package:VSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Efuse Protection Switch, 12V, Vson-10; Supply Voltage Min Texas Instruments - 68Y7362 - Newark, An Avnet Company
Chicago, IL, United States
Efuse Protection Switch, 12V, Vson-10; Supply Voltage Min Texas Instruments
68Y7362
Efuse Protection Switch, 12V, Vson-10; Supply Voltage Min Texas Instruments 68Y7362
EFUSE PROTECTION SWITCH, 12V, VSON-10; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; IC Case / Package:VSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

EFUSE PROTECTION SWITCH, 12V, VSON-10; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; IC Case / Package:VSON; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Efuse Protection Switch, 12V, Vson-10; Controller Applications Texas Instruments - 32AH6987 - Newark, An Avnet Company
Chicago, IL, United States
Efuse Protection Switch, 12V, Vson-10; Controller Applications Texas Instruments
32AH6987
Efuse Protection Switch, 12V, Vson-10; Controller Applications Texas Instruments 32AH6987
EFUSE PROTECTION SWITCH, 12V, VSON-10; Controller Applications:HDD and SSD Drives, Set Top Boxes, Servers/AUX Supplies , PCI/PCIe Cards, Adapter Powered Devices; Input Voltage:12V; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; RoHS Compliant: Yes

EFUSE PROTECTION SWITCH, 12V, VSON-10; Controller Applications:HDD and SSD Drives, Set Top Boxes, Servers/AUX Supplies , PCI/PCIe Cards, Adapter Powered Devices; Input Voltage:12V; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 68Y7362 32AH6987
Product Name Efuse Protection Switch, 12V, Vson-10; Supply Voltage Min Texas Instruments Efuse Protection Switch, 12V, Vson-10; Controller Applications Texas Instruments
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-509 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers