Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2590RSAT TPS2590RSAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272291-TPS2590RSAT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 125°C Features: Thermal Limit, UVLO Package: 16-VQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 20 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /EN, /RTRY, IFLT, ILIM, CT, /FLT Family Name: TPS2590 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (4x4) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): FDG6324L; FDC6330L_Q; FDG6324L_NL; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272291-TPS2590RSAT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 125°C Features: Thermal Limit, UVLO Package: 16-VQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 20 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /EN, /RTRY, IFLT, ILIM, CT, /FLT Family Name: TPS2590 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (4x4) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): FDG6324L; FDC6330L_Q; FDG6324L_NL; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2590RSAT - 1272291-TPS2590RSAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2590RSAT
1272291-TPS2590RSAT
PMIC - PMIC - Hot Swap Controllers - TPS2590RSAT 1272291-TPS2590RSAT
Manufacturer: Texas Instruments Win Source Part Number: 1272291-TPS2590RSAT Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 125°C Features: Thermal Limit, UVLO Package: 16-VQFN Exposed Pad Applications: General Mounting: SMD Operating Supply Voltage: 3 V ~ 20 V Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: /EN, /RTRY, IFLT, ILIM, CT, /FLT Family Name: TPS2590 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-QFN (4x4) Current - Output (Maximum): 5.5A Alternative Parts (Cross-Reference): FDG6324L; FDC6330L_Q; FDG6324L_NL; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272291-TPS2590RSAT
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 125°C
Features: Thermal Limit, UVLO
Package: 16-VQFN Exposed Pad
Applications: General
Mounting: SMD
Operating Supply Voltage: 3 V ~ 20 V
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: /EN, /RTRY, IFLT, ILIM, CT, /FLT
Family Name: TPS2590
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (4x4)
Current - Output (Maximum): 5.5A
Alternative Parts (Cross-Reference): FDG6324L; FDC6330L_Q; FDG6324L_NL;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272291-TPS2590RSAT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2590RSAT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1915079 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details