Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized TPS25740RGER

Description
Win Source Part Number: 1353305-TPS25740RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Not For New Designs Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS25740 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB, Type-C Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.65V ~ 25V
Request a Quote Datasheet
Description
Win Source Part Number: 1353305-TPS25740RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Not For New Designs Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS25740 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB, Type-C Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.65V ~ 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1353305-TPS25740RGER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1353305-TPS25740RGER
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1353305-TPS25740RGER
Win Source Part Number: 1353305-TPS25740RGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Not For New Designs Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Base Product Number: TPS25740 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: USB, Type-C Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.65V ~ 25V

Win Source Part Number: 1353305-TPS25740RGER
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Base Product Number: TPS25740
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: USB, Type-C Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.65V ~ 25V

Buy Now Datasheet
Singapore, Singapore
25V VQFN Power Management IC
761-TPS25740RGER
25V VQFN Power Management IC 761-TPS25740RGER
USB-C PD Source Controller, 25V, 2-Ch, 24-VQFN Product overview: TPS25740RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 25V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS25740RGER can be used for catalog matching and distributor lookup.

USB-C PD Source Controller, 25V, 2-Ch, 24-VQFN Product overview: TPS25740RGER from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 25V, VQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TPS25740RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 296-49000-1-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-49000-1-ND
Power Management - Specialized 296-49000-1-ND
USB, Type-C Controller PMIC 24-VQFN (4x4)

USB, Type-C Controller PMIC 24-VQFN (4x4)

Buy Now Datasheet
Power Management - Specialized - 296-49000-6-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-49000-6-ND
Power Management - Specialized 296-49000-6-ND
USB, Type-C Controller PMIC 24-VQFN (4x4)

USB, Type-C Controller PMIC 24-VQFN (4x4)

Buy Now Datasheet
Power Management - Specialized - 296-49000-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
296-49000-2-ND
Power Management - Specialized 296-49000-2-ND
USB, Type-C Controller PMIC 24-VQFN (4x4)

USB, Type-C Controller PMIC 24-VQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1353305-TPS25740RGER 761-TPS25740RGER 296-49000-1-ND
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 25V VQFN Power Management IC Power Management - Specialized
Package Type Other; Tape & Reel Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP1147AR-5 - Lingto Electronic Limited
Specs
Regulator Category Switching
Special Features Internal Current Limit; Current Limit, Enable, Frequency Control
View Details
Voltage Regulators - 1897024 - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details
Specs
Package Type Other; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8768102EA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details