Texas Instruments PMIC - PMIC - Battery Chargers - BQ24257RGET BQ24257RGET

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023908-BQ24257RGET Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023908-BQ24257RGET Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24257RGET - 1023908-BQ24257RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24257RGET
1023908-BQ24257RGET
PMIC - PMIC - Battery Chargers - BQ24257RGET 1023908-BQ24257RGET
Manufacturer: Texas Instruments Win Source Part Number: 1023908-BQ24257RGET Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Maximum Supply Voltage: 6.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023908-BQ24257RGET
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Maximum Supply Voltage: 6.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1023908-BQ24257RGET
Product Name PMIC - PMIC - Battery Chargers - BQ24257RGET
Package Type Other; 24-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24003PWP - 079668-BQ24003PWP - Win Source Electronics
Specs
Package Type SSOP; Other; 20-HTSSOP
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Voltage Regulators - 1922636P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
View Details