The TPS2557-Q1 is a precision automotive adjustable current-limited power-distribution switch designed for applications requiring reliable current limiting and the ability to handle heavy capacitive loads. It is AEC-Q100 qualified, ensuring it meets automotive standards for reliability and performance. The device features an adjustable current limit ranging from 500 mA to 5 A, with a typical accuracy of ±6.5% at 4.5 A. It has a fast short-circuit response time of approximately 3.5 Oºs and incorporates a built-in soft-start mechanism to minimize inrush current during power-up. Operating within a voltage range of 2.5 V to 6.5 V, the TPS2557-Q1 has a low standby supply current of 2 OºA, making it suitable for energy-sensitive applications. The device also includes a fault output that indicates overcurrent and overtemperature conditions, enhancing system safety. With a high-side MOSFET on-resistance of 22 mΩ, it provides efficient power distribution. The TPS2557-Q1 is particularly well-suited for automotive USB charging ports, making it a viable option for engineers looking to implement robust power management solutions in automotive environments.
Precison Automotive Adjusable Current-Limited Power-Distribution Switch 8-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2557QDRBTQ1 |
| Product Name | TPS2557-Q1 Precison Automotive Adjusable Current-Limited Power-Distribution Switch |
| Package Type | Other; SON |