Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2554DRCT TPS2554DRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111522-TPS2554DRCT Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111522-TPS2554DRCT Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2554DRCT
TPS2554DRCT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2554DRCT TPS2554DRCT
Manufacturer: Texas Instruments Win Source Part Number: 1111522-TPS2554DRCT Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 2.5A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111522-TPS2554DRCT
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 2.5A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Precision Adjustable, Current-Limited Power Distribution Switch 10-VSON -40 to 85 - 815-TPS2554DRCT - Utmel Electronic Limited
Hong Kong, China
Precision Adjustable, Current-Limited Power Distribution Switch 10-VSON -40 to 85
815-TPS2554DRCT
Precision Adjustable, Current-Limited Power Distribution Switch 10-VSON -40 to 85 815-TPS2554DRCT
Precision Adjustable, Current-Limited Power Distribution Switch 10-VSON -40 to 85

Precision Adjustable, Current-Limited Power Distribution Switch 10-VSON -40 to 85

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2554DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2554DRCT
PMIC - Power Distribution Switches, Load Drivers TPS2554DRCT
IC PWR SWITCH N-CHAN 1:1 10VSON

IC PWR SWITCH N-CHAN 1:1 10VSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2554DRCT 815-TPS2554DRCT TPS2554DRCT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2554DRCT Precision Adjustable, Current-Limited Power Distribution Switch 10-VSON -40 to 85 PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Potential distribution module - 830-800/000-315 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details