Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS2552DRVT-1

Description
Win Source Part Number: 975873-TPS2552DRVT-1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 100mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS2552DRVT1,296-239 98-6,2156-TPS2552DRV T-1,-296-23998-1-NDR ,-TPS2552DRVT-1-NDR, 296-23998-2,296-2399 8-1-NDR,296-23998-6- NDR,TEXTISTPS2552DRV T-1,296-23998-1,296- 23998-2-NDR,-296-239 98-1-ND Base Product Number: TPS2552
Request a Quote Datasheet
Description
Win Source Part Number: 975873-TPS2552DRVT-1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 100mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS2552DRVT1,296-239 98-6,2156-TPS2552DRV T-1,-296-23998-1-NDR ,-TPS2552DRVT-1-NDR, 296-23998-2,296-2399 8-1-NDR,296-23998-6- NDR,TEXTISTPS2552DRV T-1,296-23998-1,296- 23998-2-NDR,-296-239 98-1-ND Base Product Number: TPS2552
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 975873-TPS2552DRVT-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
975873-TPS2552DRVT-1
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 975873-TPS2552DRVT-1
Win Source Part Number: 975873-TPS2552DRVT-1 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled, Status Flag Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.5A Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 100mOhm Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WSON (2x2) Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS2552DRVT1,296-239 98-6,2156-TPS2552DRV T-1,-296-23998-1-NDR ,-TPS2552DRVT-1-NDR, 296-23998-2,296-2399 8-1-NDR,296-23998-6- NDR,TEXTISTPS2552DRV T-1,296-23998-1,296- 23998-2-NDR,-296-239 98-1-ND Base Product Number: TPS2552

Win Source Part Number: 975873-TPS2552DRVT-1
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled, Status Flag
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.5A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 6.5V
Rds On (Typ): 100mOhm
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WSON (2x2)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS2552DRVT1,296-23998-6,2156-TPS2552DRVT-1,-296-23998-1-NDR,-TPS2552DRVT-1-NDR,296-23998-2,296-23998-1-NDR,296-23998-6-NDR,TEXTISTPS2552DRVT-1,296-23998-1,296-23998-2-NDR,-296-23998-1-ND
Base Product Number: TPS2552

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 975873-TPS2552DRVT-1
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details