Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DDBVR TPS2552DDBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 937268-TPS2552DDBVR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2552 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48189-6, TPS2552DDBVR-ND, 296-48189-2, 296-48189-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 937268-TPS2552DDBVR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2552 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48189-6, TPS2552DDBVR-ND, 296-48189-2, 296-48189-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DDBVR - TPS2552DDBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DDBVR
TPS2552DDBVR
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DDBVR TPS2552DDBVR
Manufacturer: Texas Instruments Win Source Part Number: 937268-TPS2552DDBVR Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: TPS2552 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48189-6, TPS2552DDBVR-ND, 296-48189-2, 296-48189-1

Manufacturer: Texas Instruments
Win Source Part Number: 937268-TPS2552DDBVR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: TPS2552
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48189-6, TPS2552DDBVR-ND, 296-48189-2, 296-48189-1

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2552DDBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2552DDBVR
PMIC - Power Distribution Switches, Load Drivers TPS2552DDBVR
IC PWR SWITCH N-CHAN 1:1 SOT23-6

IC PWR SWITCH N-CHAN 1:1 SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2552DDBVR TPS2552DDBVR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2552DDBVR PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-443/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details