Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DRVT TPS2550DRVT

Description
Manufacturer: Texas Instruments Win Source Part Number: 143046-TPS2550DRVT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143046-TPS2550DRVT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DRVT
TPS2550DRVT
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DRVT TPS2550DRVT
Manufacturer: Texas Instruments Win Source Part Number: 143046-TPS2550DRVT Packaging: Reel - TR Features: Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Voltage - Load: 2.5 V to 6.5 V Rds On (Typ): 100 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-SON (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143046-TPS2550DRVT
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.1A
Voltage - Load: 2.5 V to 6.5 V
Rds On (Typ): 100 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-SON (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - TPS2550DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2550DRVT
PMIC - Power Distribution Switches, Load Drivers TPS2550DRVT
IC PWR SWITCH N-CHAN 1:1 6WSON

IC PWR SWITCH N-CHAN 1:1 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2550DRVT TPS2550DRVT
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2550DRVT PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Module Components - 185403-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 325143 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type E - French
View Details