Texas Instruments Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers TPS2550DBVRG4

Description
Win Source Part Number: 1100883-TPS2550DBVRG 4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 85mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS2550
Request a Quote Datasheet
Description
Win Source Part Number: 1100883-TPS2550DBVRG 4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 85mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS2550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1100883-TPS2550DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1100883-TPS2550DBVRG4
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1100883-TPS2550DBVRG4
Win Source Part Number: 1100883-TPS2550DBVRG 4 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 1.1A Output Configuration: High Side Voltage - Load: 2.5V ~ 6.5V Rds On (Typ): 85mOhm Package / Case: SOT-23-6 Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS2550

Win Source Part Number: 1100883-TPS2550DBVRG4
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 1.1A
Output Configuration: High Side
Voltage - Load: 2.5V ~ 6.5V
Rds On (Typ): 85mOhm
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS2550

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100883-TPS2550DBVRG4
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901781P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details