Texas Instruments Standard Linear and Logic PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546RTER TPS2546RTER

Description
Manufacturer: Texas Instruments Win Source Part Number: 033752-TPS2546RTER Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2546 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NX2147CMTR; DS1312S+T&R; MAX17019ATM+; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033752-TPS2546RTER Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2546 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NX2147CMTR; DS1312S+T&R; MAX17019ATM+; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546RTER - TPS2546RTER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546RTER
TPS2546RTER
PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546RTER TPS2546RTER
Manufacturer: Texas Instruments Win Source Part Number: 033752-TPS2546RTER Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 73 mOhm Family Name: TPS2546 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): NX2147CMTR; DS1312S+T&R; MAX17019ATM+; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033752-TPS2546RTER
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 73 mOhm
Family Name: TPS2546
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): NX2147CMTR; DS1312S+T&R; MAX17019ATM+;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, 5.5V, Wqfn-16; Power Load Switch Type Texas Instruments - 33AH5193 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wqfn-16; Power Load Switch Type Texas Instruments
33AH5193
Power Load Switch, 5.5V, Wqfn-16; Power Load Switch Type Texas Instruments 33AH5193
POWER LOAD SWITCH, 5.5V, WQFN-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.073ohm; Distribution Switch Case Style:WQFN; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WQFN-16; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3A; On State Resistance:0.073ohm; Distribution Switch Case Style:WQFN; No. of Pins:16Pins; Thermal Protection:Yes; On / Enable RoHS Compliant: Yes

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - TPS2546RTER - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
TPS2546RTER
PMIC - Power Distribution Switches, Load Drivers TPS2546RTER
IC PWR SWITCH N-CHAN 1:1 16WQFN

IC PWR SWITCH N-CHAN 1:1 16WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number TPS2546RTER 33AH5193 TPS2546RTER
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - TPS2546RTER Power Load Switch, 5.5V, Wqfn-16; Power Load Switch Type Texas Instruments PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 6520308 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details