Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers TPS2543QRTETQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1320402-TPS2543QRTET Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 73mOhm Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS2543QRTETQ1DK R,296-40727-6-ND,296 -TPS2543QRTETQ1TR,29 6-40727-1-ND,296-407 27-2-ND,296-40727-1, 296-40727-2,TPS2543Q RTETQ1-ND,-296-40727 -1-ND,296-TPS2543QRT ETQ1CT,2156-TPS2543Q RTETQ1,TEXTISTPS2543 QRTETQ1,296-40727-6 Base Product Number: TPS2543 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1320402-TPS2543QRTET Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 73mOhm Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS2543QRTETQ1DK R,296-40727-6-ND,296 -TPS2543QRTETQ1TR,29 6-40727-1-ND,296-407 27-2-ND,296-40727-1, 296-40727-2,TPS2543Q RTETQ1-ND,-296-40727 -1-ND,296-TPS2543QRT ETQ1CT,2156-TPS2543Q RTETQ1,TEXTISTPS2543 QRTETQ1,296-40727-6 Base Product Number: TPS2543 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1320402-TPS2543QRTETQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1320402-TPS2543QRTETQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1320402-TPS2543QRTETQ1
Manufacturer: Texas Instruments Win Source Part Number: 1320402-TPS2543QRTET Q1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount Output Type: N-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: USB Switch Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 3A Output Configuration: High Side Voltage - Load: 4.5V ~ 5.5V Rds On (Typ): 73mOhm Supplier Device Package: 16-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 16-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 2 (1 Year) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TPS2543QRTETQ1DK R,296-40727-6-ND,296 -TPS2543QRTETQ1TR,29 6-40727-1-ND,296-407 27-2-ND,296-40727-1, 296-40727-2,TPS2543Q RTETQ1-ND,-296-40727 -1-ND,296-TPS2543QRT ETQ1CT,2156-TPS2543Q RTETQ1,TEXTISTPS2543 QRTETQ1,296-40727-6 Base Product Number: TPS2543 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320402-TPS2543QRTETQ1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: N-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: USB Switch
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Output Configuration: High Side
Voltage - Load: 4.5V ~ 5.5V
Rds On (Typ): 73mOhm
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 2 (1 Year)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS2543QRTETQ1DKR,296-40727-6-ND,296-TPS2543QRTETQ1TR,296-40727-1-ND,296-40727-2-ND,296-40727-1,296-40727-2,TPS2543QRTETQ1-ND,-296-40727-1-ND,296-TPS2543QRTETQ1CT,2156-TPS2543QRTETQ1,TEXTISTPS2543QRTETQ1,296-40727-6
Base Product Number: TPS2543
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1320402-TPS2543QRTETQ1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 9228171 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Supervisor IC - 691-BQ2202PN - ERSAELECTRONICS PTE. LTD.
Specs
Pins 16
Supply Voltage 4.5 to ? volts
Operating Temperature 0 C (32 F)
View Details
2 suppliers