The TPS2514A is a single-port USB dedicated charging port controller that supports Divider 3 DCP (2.7 V on both D+ and D- lines), BC1.2 shorting mode, and the YD/T 1591-2009 shorted mode. It operates from 4.5 V to 5.5 V and is packaged in a SOT-23-6 case measuring 2.90 mm × 1.60 mm. The device automatically detects attached devices and configures the D+ and D- lines accordingly. Operating temperature range is -40 °C to 125 °C.
USB Dedicated Charging Port Controller 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2514ADBVR |
| Product Name | TPS2514A USB Dedicated Charging Port Controller |
| Package Type | Other; SOT-23 |