The UC1842 is a current-mode PWM controller designed for off-line and DC-to-DC converters, featuring a start-up current below 1 mA, an internally trimmed bandgap reference, and a high-current totem-pole output. It operates from -55°C to 125°C, supports up to 500 kHz switching frequency, and includes undervoltage lockout with hysteresis and pulse-by-pulse current limiting. The device is housed in an 8-pin CDIP package measuring 7.62 mm × 6.67 mm.
Current Mode PWM Controller 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | 5962-8670401VPA |
| Product Name | UC1842-SP Current Mode PWM Controller |
| Package Type | Other; CDIP,LCCC |