Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2492PWR TPS2492PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272278-TPS2492PWR Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 1mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 80V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272278-TPS2492PWR Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 1mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 80V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2492PWR - 1272278-TPS2492PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2492PWR
1272278-TPS2492PWR
PMIC - PMIC - Hot Swap Controllers - TPS2492PWR 1272278-TPS2492PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272278-TPS2492PWR Packaging: Reel Type: Hot Swap Controller, Monitor Mounting Style: SMD Features: Latched Fault Applications: General Purpose Supply Current: 1mA Internal Switch(s): No Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 80V

Manufacturer: Texas Instruments
Win Source Part Number: 1272278-TPS2492PWR
Packaging: Reel
Type: Hot Swap Controller, Monitor
Mounting Style: SMD
Features: Latched Fault
Applications: General Purpose
Supply Current: 1mA
Internal Switch(s): No
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: /FLT, IMON, OV, /PG, PROG, TIMER, UVEN, VREF
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 80V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272278-TPS2492PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2492PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1697376 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details