Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2492PW TPS2492PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 900731-TPS2492PW Operating Temperature Range: -40°C ~ 125°C Features: Hot Swap Controller, Monitor Channel General Purpose 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2492 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27772-5, TPS2492PW-ND, -TPS2492PW-NDR, -296-27772-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900731-TPS2492PW Operating Temperature Range: -40°C ~ 125°C Features: Hot Swap Controller, Monitor Channel General Purpose 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2492 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27772-5, TPS2492PW-ND, -TPS2492PW-NDR, -296-27772-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2492PW - 900731-TPS2492PW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2492PW
900731-TPS2492PW
PMIC - PMIC - Hot Swap Controllers - TPS2492PW 900731-TPS2492PW
Manufacturer: Texas Instruments Win Source Part Number: 900731-TPS2492PW Operating Temperature Range: -40°C ~ 125°C Features: Hot Swap Controller, Monitor Channel General Purpose 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: TPS2492 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-27772-5, TPS2492PW-ND, -TPS2492PW-NDR, -296-27772-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 900731-TPS2492PW
Operating Temperature Range: -40°C ~ 125°C
Features: Hot Swap Controller, Monitor Channel General Purpose 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TPS2492
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-27772-5, TPS2492PW-ND, -TPS2492PW-NDR, -296-27772-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 900731-TPS2492PW
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2492PW
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details