The TPS2491 is a positive high-voltage power-limiting Hot Swap controller designed to safely drive an external N-channel MOSFET switch, providing programmable power and current limiting for safe operating area protection. It operates from 9V to 80V and features automatic retry after a fault, an enable pin for undervoltage lockout or logic control, and a PowerGood open-drain output for DC/DC coordination. The device is packaged in a 10-pin VSSOP with a body size of 3.00mm × 3.00mm and operates over a temperature range of -40°C to 85°C.
Retry Positive High-Voltage Power-Limiting Hot Swap Controller 10-VSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | TPS2491DGSG4 |
| Product Name | TPS2491 Retry Positive High-Voltage Power-Limiting Hot Swap Controller |
| Package Type | Other; VSSOP |