Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2481PWR TPS2481PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272276-TPS2481PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, I2C, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2481 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TPS2481PW; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272276-TPS2481PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, I2C, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2481 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TPS2481PW; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2481PWR - 1272276-TPS2481PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2481PWR
1272276-TPS2481PWR
PMIC - PMIC - Hot Swap Controllers - TPS2481PWR 1272276-TPS2481PWR
Manufacturer: Texas Instruments Win Source Part Number: 1272276-TPS2481PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Operating Temperature Range: -40°C ~ 125°C Features: Auto Retry, I2C, UVLO Package: 20-TSSOP (0.173", 4.40mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 9 V ~ 80 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Family Name: TPS2481 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): TPS2481PW; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272276-TPS2481PWR
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Operating Temperature Range: -40°C ~ 125°C
Features: Auto Retry, I2C, UVLO
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 9 V ~ 80 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: EN, PG, PROG, TIMER
Family Name: TPS2481
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): TPS2481PW;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272276-TPS2481PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2481PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details