Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2480PWR TPS2480PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055503-TPS2480PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, Latched Fault UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055503-TPS2480PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, Latched Fault UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2480PWR - 055503-TPS2480PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2480PWR
055503-TPS2480PWR
PMIC - PMIC - Hot Swap Controllers - TPS2480PWR 055503-TPS2480PWR
Manufacturer: Texas Instruments Win Source Part Number: 055503-TPS2480PWR Packaging: Reel - TR Type: Hot Swap Controller, Monitor Features: I2C, Latched Fault UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout Feature Pins: EN, PG, PROG, TIMER Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 20-TSSOP Supply Voltage - Operating: 9 V to 80 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055503-TPS2480PWR
Packaging: Reel - TR
Type: Hot Swap Controller, Monitor
Features: I2C, Latched Fault UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout
Feature Pins: EN, PG, PROG, TIMER
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 9 V to 80 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 055503-TPS2480PWR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2480PWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
Voltage References - 7974848P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers