Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24751RUVR TPS24751RUVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111492-TPS24751RUVR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Family Name: TPS24751 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (7x3.5) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111492-TPS24751RUVR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Family Name: TPS24751 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (7x3.5) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24751RUVR - 1111492-TPS24751RUVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24751RUVR
1111492-TPS24751RUVR
PMIC - PMIC - Hot Swap Controllers - TPS24751RUVR 1111492-TPS24751RUVR
Manufacturer: Texas Instruments Win Source Part Number: 1111492-TPS24751RUVR Packaging: Reel - TR Type: Hot Swap Controller Features: Auto Retry, Thermal Limit Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 12A Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Family Name: TPS24751 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (7x3.5) Supply Voltage - Operating: 2.5 V to 18 V Operating Supply Current: 1mA Introduction Date: October 23, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111492-TPS24751RUVR
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Auto Retry, Thermal Limit
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 12A
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER
Family Name: TPS24751
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-VQFN (7x3.5)
Supply Voltage - Operating: 2.5 V to 18 V
Operating Supply Current: 1mA
Introduction Date: October 23, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111492-TPS24751RUVR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24751RUVR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers