Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24750RUVR TPS24750RUVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 801355-TPS24750RUVR Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit Applications: Use For General Current - Supply: 1mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Supplier Device Package: 36-VQFN (7x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Current - Output (Maximum): 12A Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 18V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 801355-TPS24750RUVR Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit Applications: Use For General Current - Supply: 1mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Supplier Device Package: 36-VQFN (7x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Current - Output (Maximum): 12A Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 18V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24750RUVR - 801355-TPS24750RUVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24750RUVR
801355-TPS24750RUVR
PMIC - PMIC - Hot Swap Controllers - TPS24750RUVR 801355-TPS24750RUVR
Manufacturer: Texas Instruments Win Source Part Number: 801355-TPS24750RUVR Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault, Thermal Limit Applications: Use For General Current - Supply: 1mA Internal Switch(s): Yes Number of Channels: 1 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER Supplier Device Package: 36-VQFN (7x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-VFQFN Exposed Pad Current - Output (Maximum): 12A Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year) Supply Voltage (V): 2.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 801355-TPS24750RUVR
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault, Thermal Limit
Applications: Use For General
Current - Supply: 1mA
Internal Switch(s): Yes
Number of Channels: 1
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Feature Pins: EN, FLTB, IMON, OV, PGB, PROG, SET, TIMER
Supplier Device Package: 36-VQFN (7x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-VFQFN Exposed Pad
Current - Output (Maximum): 12A
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.5V ~ 18V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 801355-TPS24750RUVR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24750RUVR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1905882P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Open Drain, Active Low, Push Pull
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details