Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS24710DGSR TPS24710DGSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272274-TPS24710DGSR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, FLTB, PGB, PROG, TIMER Family Name: TPS24710 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): SMH4803AS; TPS24710DGS; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272274-TPS24710DGSR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, FLTB, PGB, PROG, TIMER Family Name: TPS24710 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): SMH4803AS; TPS24710DGS; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS24710DGSR - 1272274-TPS24710DGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS24710DGSR
1272274-TPS24710DGSR
PMIC - PMIC - Hot Swap Controllers - TPS24710DGSR 1272274-TPS24710DGSR
Manufacturer: Texas Instruments Win Source Part Number: 1272274-TPS24710DGSR Packaging: Reel - TR Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, Thermal Limit Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 2.5 V ~ 18 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Current Limit, Fault Timeout, UVLO Feature Pins: EN, FLTB, PGB, PROG, TIMER Family Name: TPS24710 Categories: Integrated Circuits (ICs) Operating Supply Current: 1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): SMH4803AS; TPS24710DGS; Introduction Date: March 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272274-TPS24710DGSR
Packaging: Reel - TR
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, Thermal Limit
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 18 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Current Limit, Fault Timeout, UVLO
Feature Pins: EN, FLTB, PGB, PROG, TIMER
Family Name: TPS24710
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): SMH4803AS; TPS24710DGS;
Introduction Date: March 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272274-TPS24710DGSR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS24710DGSR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details