Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2458RHBR TPS2458RHBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272272-TPS2458RHBR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit, UVLO Package: 32-VFQFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 3 V ~ 4 V, 8.5 V ~ 15 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT Family Name: TPS2458 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Current - Output (Maximum): 165mA Alternative Parts (Cross-Reference): LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272272-TPS2458RHBR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit, UVLO Package: 32-VFQFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 3 V ~ 4 V, 8.5 V ~ 15 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT Family Name: TPS2458 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Current - Output (Maximum): 165mA Alternative Parts (Cross-Reference): LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2458RHBR - 1272272-TPS2458RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2458RHBR
1272272-TPS2458RHBR
PMIC - PMIC - Hot Swap Controllers - TPS2458RHBR 1272272-TPS2458RHBR
Manufacturer: Texas Instruments Win Source Part Number: 1272272-TPS2458RHBR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Operating Temperature Range: -40°C ~ 85°C Features: Thermal Limit, UVLO Package: 32-VFQFN Exposed Pad Applications: ATCA, MicroTCA Mounting: SMD Operating Supply Voltage: 3 V ~ 4 V, 8.5 V ~ 15 V Internal Switch(s): Both Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT Family Name: TPS2458 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 32-VQFN (5x5) Current - Output (Maximum): 165mA Alternative Parts (Cross-Reference): LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272272-TPS2458RHBR
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Thermal Limit, UVLO
Package: 32-VFQFN Exposed Pad
Applications: ATCA, MicroTCA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 4 V, 8.5 V ~ 15 V
Internal Switch(s): Both
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Feature Pins: CT12, CT3, /EN12, /EN3, /FLT12, /FLT3, /PG12, /PG3, SET, SUM12, SUM3, VINT
Family Name: TPS2458
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Current - Output (Maximum): 165mA
Alternative Parts (Cross-Reference): LTC4370CDE#PBF; LTC4370IMS#PBF; LTC4370CDE#TRPBF;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1272272-TPS2458RHBR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2458RHBR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907781P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details