Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2456RHHR TPS2456RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 055502-TPS2456RHHR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055502-TPS2456RHHR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2456RHHR - 055502-TPS2456RHHR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2456RHHR
055502-TPS2456RHHR
PMIC - PMIC - Hot Swap Controllers - TPS2456RHHR 055502-TPS2456RHHR
Manufacturer: Texas Instruments Win Source Part Number: 055502-TPS2456RHHR Packaging: Reel - TR Type: Hot Swap Controller, OR Controller Features: Latched Fault, Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 36-VQFN (6x6) Supply Voltage - Operating: 8.5 V to 15 V Operating Supply Current: 3.1mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055502-TPS2456RHHR
Packaging: Reel - TR
Type: Hot Swap Controller, OR Controller
Features: Latched Fault, Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-VQFN (6x6)
Supply Voltage - Operating: 8.5 V to 15 V
Operating Supply Current: 3.1mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 055502-TPS2456RHHR
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2456RHHR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385080P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details