Texas Instruments PMIC - PMIC - Hot Swap Controllers - TPS2420RSAT TPS2420RSAT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1111481-TPS2420RSAT Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1111481-TPS2420RSAT Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - TPS2420RSAT - 1111481-TPS2420RSAT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - TPS2420RSAT
1111481-TPS2420RSAT
PMIC - PMIC - Hot Swap Controllers - TPS2420RSAT 1111481-TPS2420RSAT
Manufacturer: Texas Instruments Win Source Part Number: 1111481-TPS2420RSAT Packaging: Reel - TR Type: Hot Swap Controller Features: Thermal Limit, UVLO Applications: General Purpose Mounting: SMD (SMT) Internal Switch(s): Yes Number of Channels: 1 Current - Output (Max): 5A Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111481-TPS2420RSAT
Packaging: Reel - TR
Type: Hot Swap Controller
Features: Thermal Limit, UVLO
Applications: General Purpose
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Channels: 1
Current - Output (Max): 5A
Programmable Features: Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Feature Pins: CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1111481-TPS2420RSAT
Product Name PMIC - PMIC - Hot Swap Controllers - TPS2420RSAT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901775 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details