Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413DR TPS2413DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 033732-TPS2413DR Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Family Name: TPS2413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Alternative Parts (Cross-Reference): LT4351IMS#TR; LT4351IMS#TRMPBF; LTC4354CS8#TR; LTC4354IS8TR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033732-TPS2413DR Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Family Name: TPS2413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Alternative Parts (Cross-Reference): LT4351IMS#TR; LT4351IMS#TRMPBF; LTC4354CS8#TR; LTC4354IS8TR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413DR - 033732-TPS2413DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413DR
033732-TPS2413DR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413DR 033732-TPS2413DR
Manufacturer: Texas Instruments Win Source Part Number: 033732-TPS2413DR Packaging: Reel - TR Type: N+1 ORing Controller Applications: N+1 Power Supplies, High Availability Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 130ns Family Name: TPS2413 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16.5 V Operating Supply Current: 4.25mA Alternative Parts (Cross-Reference): LT4351IMS#TR; LT4351IMS#TRMPBF; LTC4354CS8#TR; LTC4354IS8TR; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033732-TPS2413DR
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 130ns
Family Name: TPS2413
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16.5 V
Operating Supply Current: 4.25mA
Alternative Parts (Cross-Reference): LT4351IMS#TR; LT4351IMS#TRMPBF; LTC4354CS8#TR; LTC4354IS8TR;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2413DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2413DR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2413DR
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 033732-TPS2413DR TPS2413DR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2413DR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mesa Beam Lead PIN Diode - DSM8100-000 - Skyworks Solutions, Inc.
Specs
Diode Type PIN
Diode Applications Limiter
View Details
7 suppliers
Single Phase Bridge - 3SBMC0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 1000 volts
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS19-QR - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers