Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412DR TPS2412DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272269-TPS2412DR Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 3 V ~ 16.5 V Internal Switch(s): No Delay Time - OFF: 130ns Family Name: TPS2412 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): MAX8535AEUA; MAX8535EUA; MAX8585EUA; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272269-TPS2412DR Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 3 V ~ 16.5 V Internal Switch(s): No Delay Time - OFF: 130ns Family Name: TPS2412 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): MAX8535AEUA; MAX8535EUA; MAX8585EUA; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412DR - 1272269-TPS2412DR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412DR
1272269-TPS2412DR
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412DR 1272269-TPS2412DR
Manufacturer: Texas Instruments Win Source Part Number: 1272269-TPS2412DR Packaging: Reel - TR Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 3 V ~ 16.5 V Internal Switch(s): No Delay Time - OFF: 130ns Family Name: TPS2412 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): MAX8535AEUA; MAX8535EUA; MAX8585EUA; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272269-TPS2412DR
Packaging: Reel - TR
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: N+1 Power Supplies, High Availability
Mounting: SMD
Operating Supply Voltage: 3 V ~ 16.5 V
Internal Switch(s): No
Delay Time - OFF: 130ns
Family Name: TPS2412
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Channel Type Type: N
Alternative Parts (Cross-Reference): MAX8535AEUA; MAX8535EUA; MAX8585EUA;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2412DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2412DR
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2412DR
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272269-TPS2412DR TPS2412DR
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412DR Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 500 mA
View Details
Bridge Rectifiers - CC1658-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Schottky barrier diode - 1PS74SB23,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching; Protector; Power Diodes
RoHS Compliant RoHS
View Details
3 suppliers