Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412D TPS2412D

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272268-TPS2412D Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 3 V ~ 16.5 V Internal Switch(s): No Delay Time - OFF: 130ns Family Name: TPS2412 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): ZXGD3112N7TC; LT4351CMS; MAX8535AEUA+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272268-TPS2412D Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 3 V ~ 16.5 V Internal Switch(s): No Delay Time - OFF: 130ns Family Name: TPS2412 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): ZXGD3112N7TC; LT4351CMS; MAX8535AEUA+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412D - 1272268-TPS2412D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412D
1272268-TPS2412D
PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412D 1272268-TPS2412D
Manufacturer: Texas Instruments Win Source Part Number: 1272268-TPS2412D Packaging: Tube Type: N+1 ORing Controller Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Applications: N+1 Power Supplies, High Availability Mounting: SMD Operating Supply Voltage: 3 V ~ 16.5 V Internal Switch(s): No Delay Time - OFF: 130ns Family Name: TPS2412 Categories: Integrated Circuits (ICs) Operating Supply Current: 4.25mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Channel Type Type: N Alternative Parts (Cross-Reference): ZXGD3112N7TC; LT4351CMS; MAX8535AEUA+; Introduction Date: August 01, 2008 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272268-TPS2412D
Packaging: Tube
Type: N+1 ORing Controller
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: N+1 Power Supplies, High Availability
Mounting: SMD
Operating Supply Voltage: 3 V ~ 16.5 V
Internal Switch(s): No
Delay Time - OFF: 130ns
Family Name: TPS2412
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.25mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Channel Type Type: N
Alternative Parts (Cross-Reference): ZXGD3112N7TC; LT4351CMS; MAX8535AEUA+;
Introduction Date: August 01, 2008
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - TPS2412D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
TPS2412D
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes TPS2412D
IC OR CTRLR N+1 8SOIC

IC OR CTRLR N+1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1272268-TPS2412D TPS2412D
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2412D Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B483F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details