Manufacturer: Texas Instruments
Win Source Part Number: 081621-TPS2411PWRG4
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: N+1 Power Supplies, High Availability
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 130ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 16.5 V
Operating Supply Current: 4.25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC OR CTRLR N+1 14TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 081621-TPS2411PWRG4 | TPS2411PWRG4 |
| Product Name | PMIC - PMIC - OR Controllers, Ideal Diodes - TPS2411PWRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |